Body Features Primary Product Color : Gray Shield Material : Phosphor Bronze
Configuration Features Card Slot Centerline : 25.4 MM [1 INCH ] Guide Location : Unguided Number of Columns : 10 Number of Ground Positions : 30 Number of Pairs : 30 Number of Positions : 60 Number of Rows : 6 Number of Signal Positions : 60 PCB Mount Orientation : Vertical Pairs per Column : 3
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Layout : Matrix Contact Mating Area Length : 5.3 MM [.209 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Type : Pin
Dimensions Connector Height : 13.4 MM [.527 INCH ] Connector Length : 24.95 MM [.988 INCH ] Connector Width : 18.93 MM [.745 INCH ] Row-to-Row Spacing : 1.5 MM [.059 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 250
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Lugs
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded
Signal Characteristics Data Rate (GBS) : ≤12
Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.5 MM [.098 INCH ]
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
- Primary Product Color : Gray
- Shield Material : Phosphor Bronze
Configuration Features
- Card Slot Centerline : 25.4 MM [1 INCH ]
- Guide Location : Unguided
- Number of Columns : 10
- Number of Ground Positions : 30
- Number of Pairs : 30
- Number of Positions : 60
- Number of Rows : 6
- Number of Signal Positions : 60
- PCB Mount Orientation : Vertical
- Pairs per Column : 3
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : .7
- Contact Layout : Matrix
- Contact Mating Area Length : 5.3 MM [.209 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
- Contact Type : Pin
Dimensions
- Connector Height : 13.4 MM [.527 INCH ]
- Connector Length : 24.95 MM [.988 INCH ]
- Connector Width : 18.93 MM [.745 INCH ]
- Row-to-Row Spacing : 1.5 MM [.059 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 250
Housing Features
- Centerline (Pitch) : 2.5 MM [.098 INCH ]
- Housing Material : Polyester GF
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- Mating Alignment Type : Guide Lugs
Operation/Application
- Circuit Application : Signal
Packaging Features
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Board-to-Board
- PCB Connector Type : PCB Mount Header
- Shroud Style : Partially Shrouded
Signal Characteristics
Termination Features
- Termination Method to PCB : Through Hole - Press-Fit
- Termination Post & Tail Length : 2.5 MM [.098 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]