TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 1645498-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334346-1645498-2 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 4 Pitch: 0.118" (3.00mm) Color: Natural Connector Type: Plug, Male Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 135 Mounting: Through Hole Contact Layout, Typical: 4 Power Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A107634,-1645498-2-S I,2266-1645498-2 Base Product Number: 1645498 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334346-1645498-2 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 4 Pitch: 0.118" (3.00mm) Color: Natural Connector Type: Plug, Male Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 135 Mounting: Through Hole Contact Layout, Typical: 4 Power Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A107634,-1645498-2-S I,2266-1645498-2 Base Product Number: 1645498 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1334346-1645498-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334346-1645498-2
Connectors, Interconnects - Backplane Connectors - Specialized 1334346-1645498-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334346-1645498-2 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Bulk Number of Positions: 4 Pitch: 0.118" (3.00mm) Color: Natural Connector Type: Plug, Male Blades Number of Positions Loaded: All Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 135 Mounting: Through Hole Contact Layout, Typical: 4 Power Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A107634,-1645498-2-S I,2266-1645498-2 Base Product Number: 1645498 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334346-1645498-2
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Bulk
Number of Positions: 4
Pitch: 0.118" (3.00mm)
Color: Natural
Connector Type: Plug, Male Blades
Number of Positions Loaded: All
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 135
Mounting: Through Hole
Contact Layout, Typical: 4 Power
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A107634,-1645498-2-SI,2266-1645498-2
Base Product Number: 1645498
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Through-Hole 10A 250V Electronic Connector
407-1645498-2
Through-Hole 10A 250V Electronic Connector 407-1645498-2
4 Pos Power Header, 10A, 250V, Vertical, Through Hole, Press-Fit Product overview: 1645498-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1645498-2 can be used for catalog matching and distributor lookup.

4 Pos Power Header, 10A, 250V, Vertical, Through Hole, Press-Fit Product overview: 1645498-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1645498-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1645498-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1645498-2
Backplane Connectors - Specialized 1645498-2
CONN PLUG BLADE PWR 4POS PCB

CONN PLUG BLADE PWR 4POS PCB

Supplier's Site Datasheet
Unv,pwr,mdl.4 Pos. Vert.hdr,15Mm Stack Amp - Te Connectivity - 41AJ3716 - Newark, An Avnet Company
Chicago, IL, United States
Unv,pwr,mdl.4 Pos. Vert.hdr,15Mm Stack Amp - Te Connectivity
41AJ3716
Unv,pwr,mdl.4 Pos. Vert.hdr,15Mm Stack Amp - Te Connectivity 41AJ3716
UNV,PWR,MDL.4 POS. VERT.HDR,15MM STACK

UNV,PWR,MDL.4 POS. VERT.HDR,15MM STACK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334346-1645498-2 407-1645498-2 1645498-2 41AJ3716
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Through-Hole 10A 250V Electronic Connector Backplane Connectors - Specialized Unv,pwr,mdl.4 Pos. Vert.hdr,15Mm Stack Amp - Te Connectivity
Termination Press-Fit Press-Fit
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101Y04L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details