TE Connectivity Connector Hardware 1648482-1

Description
Body Features Primary Product Material : Corrosion Resistant Steel Configuration Features Number of Positions : 1 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Locking Module Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Material : Corrosion Resistant Steel Configuration Features Number of Positions : 1 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Locking Module Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1648482-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1648482-1
Connector Hardware 1648482-1
Body Features Primary Product Material : Corrosion Resistant Steel Configuration Features Number of Positions : 1 Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Locking Module Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Corrosion Resistant Steel

Configuration Features


  • Number of Positions : 1

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Locking Module
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Power Connectors - 1648482-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648482-1
Power Connectors 1648482-1
High Power Drawer - Elcon

High Power Drawer - Elcon

Buy Now
767-03-0080J Elcon - Te Connectivity - 97X6625 - Newark, An Avnet Company
Chicago, IL, United States
767-03-0080J Elcon - Te Connectivity
97X6625
767-03-0080J Elcon - Te Connectivity 97X6625
767-03-0080J

767-03-0080J

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648482-1 1648482-1 97X6625
Product Name Connector Hardware Power Connectors 767-03-0080J Elcon - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products