Conn Hard Metric Product overview: 1645601-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1645601-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1021105-1645601-1
Category: Connectors, Interconnects>Backpl
Series: Z-PACK HM-Zd
Number of Positions: 120
Pitch: 0.098" (2.50mm)
Features: Shielded
Connector Type: Header, Male Pins and Blades
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: High Speed
Standard Package: 20
Connector Usage: Coplanar, Daughtercard
Number of Columns: 10
Contact Layout, Typical: 80 Single Signal, 40 Ground
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: A107826,2266-1645601
Base Product Number: 1645601
HMZD 4PR RA HDR 80P ASSY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 407-1645601-1 | 1021105-1645601-1 | 1645601-1 |
| Product Name | Electronic Connector | Connectors, Interconnects - Backplane Connectors - Specialized | Board to Board & Mezzanine Connectors |
| Termination | Press-Fit | Press-Fit |