164891-5 -- CONNECTOR HARDWARE, MOUNTS, LOCKS & RETAINERS
TE ConnectivityConnector Hardware, Mounts, Locks & Retainers164891-5
Description
Body Features Primary Product Material : Steel
Dimensions Product Feature Length : 6.35 MM [.25 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 5000
Product Type Features Connector Hardware Accessory Type : Latching Post Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Steel
Dimensions Product Feature Length : 6.35 MM [.25 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 5000
Product Type Features Connector Hardware Accessory Type : Latching Post Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features Primary Product Material : Steel
Dimensions Product Feature Length : 6.35 MM [.25 INCH ]
Packaging Features Packaging Method : Box Packaging Quantity : 5000
Product Type Features Connector Hardware Accessory Type : Latching Post Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions Operating Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
Primary Product Material : Steel
Dimensions
Product Feature Length : 6.35 MM [.25 INCH ]
Packaging Features
Packaging Method : Box
Packaging Quantity : 5000
Product Type Features
Connector Hardware Accessory Type : Latching Post
Hardware Accessory Function : Latching, Locking & Retention
Usage Conditions
Operating Temperature (Max) : 85 DEGC [185 DEGF ]
Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]