TE Connectivity
Connector Hardware
1645544-1
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle
Configuration Features Accessory Placement Location : Front Board Key Orientation : 0°
Mechanical Attachment Product Mount Type : Printed Circuit Board Thread Size : M3 x .5
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle
Configuration Features Accessory Placement Location : Front Board Key Orientation : 0°
Mechanical Attachment Product Mount Type : Printed Circuit Board Thread Size : M3 x .5
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle
Configuration Features Accessory Placement Location : Front Board Key Orientation : 0°
Mechanical Attachment Product Mount Type : Printed Circuit Board Thread Size : M3 x .5
Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Primary Product Material : Zinc Alloy
- Product Orientation : Right Angle
Configuration Features
- Accessory Placement Location : Front Board
- Key Orientation : 0°
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
- Thread Size : M3 x .5
Product Type Features
- Connector Hardware Accessory Type : Guide Pin Module
- Hardware Accessory Function : Guide Hardware
Usage Conditions
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1645544-1 |
|
Product Name
|
Connector Hardware |
|
Geometry
|
Right Angle
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details