164851-6 -- RECTANGULAR WIRE & CABLE CONNECTORS & HOUSINGS
TE ConnectivityRectangular Wire & Cable Connectors & Housings164851-6
Description
Body Features Primary Product Color : Green
Configuration Features Number of Positions : 6 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.5 Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Connector Height : 7.7 MM [.303 INCH ] Connector Length : 17.6 MM [.692 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : PBT GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Green
Configuration Features Number of Positions : 6 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.5 Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Connector Height : 7.7 MM [.303 INCH ] Connector Length : 17.6 MM [.692 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : PBT GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Primary Product Color : Green
Configuration Features Number of Positions : 6 Number of Rows : 1
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 3.5 Contact Type : Socket Contact Underplating Material : Nickel
Dimensions Connector Height : 7.7 MM [.303 INCH ] Connector Length : 17.6 MM [.692 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ] Housing Material : PBT GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : Without Panel Mount Feature : Without Strain Relief : Without
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Primary Product Color : Green
Configuration Features
Number of Positions : 6
Number of Rows : 1
Contact Features
Contact Base Material : Brass
Contact Current Rating (Max) (AMP) : 3.5
Contact Type : Socket
Contact Underplating Material : Nickel
Dimensions
Connector Height : 7.7 MM [.303 INCH ]
Connector Length : 17.6 MM [.692 INCH ]
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Housing Material : PBT GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Cable Mount (Free-Hanging)
Mating Retention : Without
Panel Mount Feature : Without
Strain Relief : Without
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Wire & Cable
Connector & Housing Type : Receptacle
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board
Sealable : No
Termination Features
Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
TE Connectivity
Product Category
Electrical Connectors
Product Number
164851-6
Product Name
Rectangular Wire & Cable Connectors & Housings
Connector Type
Rectangular Connectors, Heavy Duty; Wire to Board Connector