DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
250
300
350
400
450
500
530
540
550
560
570
580
586
587
588
589
590
591
592
593
594
595
596
597
598
600
610
620
630
640
650
700
750
800
850
900
950
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "62 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "63 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "64 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "67 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "69 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "70 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| CONN EDGE DUAL FMALE 70POS 0.100 |
| << Prev | Next >> |