DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
200
250
300
350
400
450
470
480
490
500
510
520
525
526
527
528
529
530
531
532
533
534
535
536
537
540
550
560
570
580
590
600
650
700
750
800
850
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "108 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "110 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| 20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 20 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| Connector Cap (Cover) 16R Black | |
| Connector Cap (Cover) 16Y Black | |
| Connector Cap (Cover) 18R Black | |
| Connector Cap (Cover) 18Y Black | |
| Connector Cap (Cover) 19R Black | |
| Connector Cap (Cover) 20R Black | |
| Connector Cap (Cover) 20Y Black | |
| Connector Cap (Cover) 22R Black | |
| Red Spade Terminal Connector Crimp 16-22 AWG | |
| Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 13.5-17 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector Circular 10-12 AWG Crimp | |
| Ring Terminal Connector M4 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector M4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector M5 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector M5 Stud Circular 14-16 AWG Crimp | |
| Wire Pin Terminal Connector 14-16 AWG Plasti-Grip Crimp | |
| Wire Pin Terminal Connector 16-22 AWG Plasti-Grip Crimp |
| << Prev | Next >> |