EDAC, Inc. Edgeboard Connectors 345-010-558-508

Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-010-558-508-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-010-558-508-ND
Edgeboard Connectors 151-345-010-558-508-ND
"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual, 10Pos, Wire Wrap; Card Edge Connector Type Edac - 64AJ8281 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual, 10Pos, Wire Wrap; Card Edge Connector Type Edac
64AJ8281
Card Edge Conn, Dual, 10Pos, Wire Wrap; Card Edge Connector Type Edac 64AJ8281
CARD EDGE CONN, DUAL, 10POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

CARD EDGE CONN, DUAL, 10POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:345 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-010-558-508-ND 64AJ8281
Product Name Edgeboard Connectors Card Edge Conn, Dual, 10Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-P - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-1282-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers