EDAC, Inc. Edgeboard Connectors 345-010-520-404

Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-010-520-404-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-010-520-404-ND
Edgeboard Connectors 151-345-010-520-404-ND
"10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 10Pos, Th; Card Edge Connector Type Edac - 64AJ8172 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 10Pos, Th; Card Edge Connector Type Edac
64AJ8172
Card Edge Conn, Single, 10Pos, Th; Card Edge Connector Type Edac 64AJ8172
CARD EDGE CONN, SINGLE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 10POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:10 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-010-520-404-ND 64AJ8172
Product Name Edgeboard Connectors Card Edge Conn, Single, 10Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51772-008LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PC Pin, Single Post Connectors - 36-1992-2-ND - DigiKey
Specs
Mounting Through Hole
View Details