EDAC, Inc. Edgeboard Connectors 333-020-542-802

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-020-542-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-020-542-802-ND
Edgeboard Connectors 151-333-020-542-802-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac - 59AJ4114 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
59AJ4114
Card Conn, Dual Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac 59AJ4114
CARD CONN, DUAL SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-020-542-802-ND 59AJ4114
Product Name Edgeboard Connectors Card Conn, Dual Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1369-2-ND - DigiKey
Specs
Mounting Through Hole
View Details