EDAC, Inc. Edgeboard Connectors 333-020-556-807

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-333-020-556-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-333-020-556-807-ND
Edgeboard Connectors 151-333-020-556-807-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac - 60AJ2164 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac
60AJ2164
Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac 60AJ2164
CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 20POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-333-020-556-807-ND 60AJ2164
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 20Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Number of Contacts 20 #
Unlock Full Specs
to access all available technical data