DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1400 1450 1500 1550 1600 1650 1690 1700 1710 1720 1730 1740 1749 1750 1751 1752 1753 1754 1755 1756 1757 1758 1759 1760 1761 1770 1780 1790 1800 1810 1820 1850 1900 1950 2000 2050 2100 2212
Product Name Notes
"38 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
"62 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"
0.50 MM EDGE RATE RUGGED HIGH SP
0.50 MM EDGE RATE RUGGED HIGH-S
0.80 MM EDGE RATE RUGGED HIGH SP
10 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
10 Position Connector Header, Center Strip Contacts Surface Mount Gold
10 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Header, Center Strip Contacts Surface Mount Gold
100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Header, Center Strip Contacts Surface Mount Gold
120 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
140 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
150 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
150 Position Connector Socket, Outer Shroud Contacts Board Edge, Straddle Mount Gold
150 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
150 Position Connector Socket, Outer Shroud Contacts Surface Mount, Right Angle Gold
20 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
20 Position Connector Differential Pair Array, Male Surface Mount Gold
20 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
20 Position Connector Header, Center Strip Contacts Surface Mount Gold
20 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
200 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
22 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
22 Position Connector Header, Center Strip Contacts Surface Mount Gold
26 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
26 Position Connector Differential Pair Array, Male Surface Mount Gold
26 Position Connector Differential Pair Array, Male Surface Mount, Right Angle Gold
26 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
26 Position Connector Header, Center Strip Contacts Surface Mount Gold
26 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
40 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
40 Position Connector Header, Center Strip Contacts Surface Mount Gold
40 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
50 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
50 Position Connector Differential Pair Array, Male Surface Mount Gold
50 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
50 Position Connector Header, Center Strip Contacts Surface Mount Gold
50 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
60 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
60 Position Connector Header, Center Strip Contacts Surface Mount Gold
60 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
70 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
80 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
80 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Header, Center Strip Contacts Surface Mount, Right Angle Gold
80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
98 Position Connector Differential Pair Array, Male Board Edge, Straddle Mount Gold
98 Position Connector Differential Pair Array, Male Surface Mount Gold
98 Position Connector Header, Center Strip Contacts Board Edge, Straddle Mount Gold
98 Position Connector Header, Center Strip Contacts Surface Mount Gold
CONN DIFF ARRAY PLG 50P SMD GOLD
CONN DIFF ARRAY PLUG 26P R/A SMD
CONN HDR 0.635MM 100POS SMD
CONN HDR 0.635MM 120POS SMD
CONN HDR 0.635MM 20POS SMD
CONN HDR 0.635MM 40POS SMD
CONN HDR 0.635MM 60POS SMD
CONN HDR 0.635MM 80POS SMD
CONN HDR 120POS SMD GOLD
CONN HDR 20POS R/A SMD GOLD
CONN HDR 20POS SMD GOLD
CONN HDR 26POS SMD GOLD
CONN HDR 40POS R/A SMD GOLD
CONN HDR 40POS SMD GOLD
CONN HDR 50POS EDGE MNT GOLD
CONN HDR 50POS SMD GOLD
CONN HDR 70POS SMD GOLD
CONN HDR 80POS SMD GOLD
CONN SOCKET 150POS R/A SMD GOLD
CONN SOCKET 150POS SMD GOLD

<< Prev Next >>