DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1400 1450 1500 1550 1600 1650 1660 1670 1680 1690 1700 1710 1712 1713 1714 1715 1716 1717 1718 1719 1720 1721 1722 1723 1724 1730 1740 1750 1760 1770 1780 1800 1850 1900 1950 2000 2050 2212
Product Name Notes
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.187"" (4.75mm), 0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
"2 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"2 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"3 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"3 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"4 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"4 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
"6 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
"6 Position Header Spacer Connector 0.100"" (2.54mm) Tin Through Hole"
0.4MM PITCH B2B FLOATING CONNECT
0.4MM PITCH, 3MM STACK FLOATING,
0.4MM PITCH, 3MM STACL FLOATING,
0.4MM PITCH, 3MMM STACK FLOATING
0.4MM PITCH, FLOATING CONN, PLUG
0.4MM PITCH, FLOATING CONN, RECE
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Cap (Cover)
1 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Cap (Cover)
1 Position Header Spacer Connector Gold Through Hole
1 Position Header Spacer Connector Tin Through Hole
128 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
15 WAY D-SUB HOOD DIE CAST BLACK
2 Position Header Spacer Connector Gold Through Hole
2 Position Header Spacer Connector Tin Through Hole
24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
25 WAY D-SUB HOOD DIE CAST BLACK
29 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
37 WAY D-SUB HOOD DIE CAST BLACK
43 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
43 Position Circular Connector Plug, Male Pins Crimp
61 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
ADPT DVI-D DUAL LK M TO HDMI F
ADPT DVI-D DUAL LK M TO HDMI M
ADPT DVI-I DUAL LK F TO HDMI F
ADPT DVI-I DUAL LK F TO HDMI M
BOOT, 18P, PLG, ST, BLK
BOOT, 18P, REC, ST, BLK
CAP ASSEMBLY
CERES, LARGE SIZE, 2A, 20 PINS,
CERES, LARGE SIZE, 2A, 21 PINS,
CERES, LARGE SIZE, 2A, 22 PINS,
Connector Flange Black
DTS CAP ASSY NICKEL SIZE 13 RCPT
DTS CAP ASSY NICKEL SIZE 15 RCPT
DTS CAP ASSY NICKEL SIZE 17 RCPT
DTS CAP ASSY NICKEL SIZE 19 RCPT
DTS CAP ASSY NICKEL SIZE 23 RCPT
DTS CAP ASSY NICKEL SIZE 25 RCPT
DTS CAP ASSY NICKEL SIZE 9 RCPT
DTS CAP ASSY, NICKEL, SIZE 11 PL
DTS CAP ASSY, NICKEL, SIZE 11 RC
DTS CAP ASSY, NICKEL, SIZE 13 PL
DTS CAP ASSY, NICKEL, SIZE 15 PL
DTS CAP ASSY, NICKEL, SIZE 25 PL
DTS CAP ASSY, NICKEL, SIZE 9 PLU
DTV06-18SA-C043,PLG, 18P,GRY,N,BL
DTV06-18SB-C043,PLG, 18P,BLK,N,BL
DUST COVER ASSEM
DVI TO VGA ADAPTER 10 PACK
DVI TO VGA CABLE ADAPTER
DVI-D DUAL LINK F FIELD TERM
FLEXIBLE BOARD STACKING HEADER W
LC COUPLER 10 PACK
MARKING LABLE FOR DPT1.5 SERIES
MARKING LABLE FOR DPT10 SERIES
MARKING LABLE FOR DPT2.5 SERIES
MARKING LABLE FOR DPT4 SERIES
MARKING LABLE FOR DPT6 SERIES
MARKING LABLE FOR DPTN16 SERIES
PLG, 18P, BLK, E, B
PLG, 18P, BLK, N, B
PLG, 18P, BRN, N, D
PLG, 18P, GRN, N, C
PLG, 18P, GRY, E, A
PLG, 18P, GRY, N, A
PLUG ASSY.HIGH PWR. Z/N PLATE.25
PLUG ASSY
PLUG LAN.REL.WITH PINS
REC, 18P, BLK, N, FLANGE, 7-12 B
REC, 18P, BLK, N, FLANGE, B
REC, 18P, BLK, N, FLANGE, NO INS
REC, 18P, BRN, N, FLANGE, D
REC, 18P, GRN, E, FLANGE, C
REC, 18P, GRN, N, FLANGE, C
REC, 18P, GRY, E, FLANGE, A
REC, 18P, GRY, N, FLANGE, A
WP DVI-D FEMALE CONNECTOR, DL
WP DVI-D FEMALE CONNECTOR, SL

<< Prev Next >>