DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1440
1450
1460
1470
1480
1490
1492
1493
1494
1495
1496
1497
1498
1499
1500
1501
1502
1503
1504
1510
1520
1530
1540
1550
1560
1600
1650
1700
1750
1800
1850
2000
2212
| Product Name | Notes |
|---|---|
| "144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.035"" (0.89mm) Square" | |
| "PC Pin Terminal Connector Through Hole Gold 0.064"" (1.63mm) Square" | |
| "PC Pin Terminal Connector Through Hole Tin 0.064"" (1.63mm) Square" | |
| Jack Modular Connector Unshielded Cat6a | |
| MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| Position Interface Module To |
| << Prev | Next >> |