DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1100 1150 1200 1250 1300 1350 1370 1380 1390 1400 1410 1420 1422 1423 1424 1425 1426 1427 1428 1429 1430 1431 1432 1433 1434 1440 1450 1460 1470 1480 1490 1500 1550 1600 1650 1700 1750 2000 2212
Product Name Notes
"112 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"114 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"116 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"2 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
"2 Rectangular Connectors - Housings Receptacle Gray 0.197"" (5.00mm)"
"5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Black"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 42 position 0.100"" (2.54mm)"
"Connector Header Through Hole 44 position 0.100"" (2.54mm)"
"Connector Header Through Hole 46 position 0.100"" (2.54mm)"
"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
"Connector Header Through Hole 54 position 0.100"" (2.54mm)"
"Connector Header Through Hole 58 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
"Connector Header Through Hole 62 position 0.100"" (2.54mm)"
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
"Connector Header Through Hole 66 position 0.100"" (2.54mm)"
"Connector Header Through Hole 68 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole 74 position 0.100"" (2.54mm)"
"Connector Header Through Hole 76 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 80 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"
"Pin Receptacle Connector 0.012"" ~ 0.017"" (0.30mm ~ 0.43mm) No Tail Solder"
10 Position Rectangular Receptacle Connector IDC Gold 28 AWG
14 Position Rectangular Receptacle Connector IDC Gold 28 AWG
16 Position Rectangular Receptacle Connector IDC Gold 28 AWG
24 Position Rectangular Receptacle Connector IDC Gold 28 AWG
26 Position Rectangular Receptacle Connector IDC Gold 28 AWG
28 Position Rectangular Receptacle Connector IDC Gold 28 AWG
30 Position Rectangular Receptacle Connector IDC Gold 28 AWG
36 Position Rectangular Receptacle Connector IDC Gold 28 AWG
40 Position Rectangular Receptacle Connector IDC Gold 28 AWG
44 Position Rectangular Receptacle Connector IDC Gold 28 AWG
50 Position Rectangular Receptacle Connector IDC Gold 28 AWG
6 Position Rectangular Receptacle Connector IDC Gold 28 AWG
64 Position Connector Socket, Center Strip Contacts Surface Mount Gold
8 Position Rectangular Receptacle Connector IDC Gold 28 AWG
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Jack, Female Socket
Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-B (USB TYPE-B), Receptacle DIN Rail
BMZ Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder
BMZ Connector Jack, Female Socket 50Ohm Through Hole
CONN MGT E-L PENDENTPE 3W
Coupler Fiber Optic Connector LC Receptacle To LC Receptacle DIN Rail
Coupler Fiber Optic Connector SC Receptacle To SC Receptacle DIN Rail
Coupler Fiber Optic Connector SCRJ Receptacle To SCRJ Receptacle DIN Rail
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat6
Position Interface Module Terminal Blocks - Screw Connection To Terminal Blocks - Screw Connection 14-30 AWG
Position Interface Module To

<< Prev Next >>