DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1350
1360
1370
1380
1390
1400
1402
1403
1404
1405
1406
1407
1408
1409
1410
1411
1412
1413
1414
1420
1430
1440
1450
1460
1470
1500
1550
1600
1650
1700
1750
2000
2212
| Product Name | Notes |
|---|---|
| "0.050"" (1.27MM) PITCH, RECEPTACL" | |
| "2 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In" | |
| "2 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In" | |
| "3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In" | |
| "3 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In" | |
| "4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In" | |
| "4 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In" | |
| "5 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Female Sockets 0.173"" (4.40mm) Vertical Through Hole" | |
| "5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Female Sockets 0.173"" (4.40mm) 180° Panel Mount, Snap-In" | |
| "5 Position Terminal Block Plug, Male Pins 0.173"" (4.40mm) 180° Panel Mount, Snap-In" | |
| "86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 11 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 15 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 17 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 21 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 22 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 23 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 25 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 27 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 28 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 32 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 33 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 35 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 37 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 10Pos 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 12Pos 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 13Pos 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 14Pos 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 15Pos 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 20Pos 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 3Pos 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 6Pos 0.100"" (2.54mm)" | |
| "Housing FFC Housing for Female Contacts Connector Detent Lock 8Pos 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.015"" (0.38mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.015"" (0.38mm) Dia" | |
| "Pin Receptacle Connector 0.015"" ~ 0.020"" (0.38mm ~ 0.51mm) No Tail Surface Mount - Bottom Entry" | |
| "Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) No Tail Press-Fit, Hex" | |
| 0.5MM MXM CONN. SMT D/R R/A H=5. | |
| 0.5MM MXM CONN. SMT D/R R/A H=6. | |
| 0.5MM MXM CONN. SMT D/R R/A H=7. | |
| 0.5MM MXM CONN. SMT D/R R/A H=9. | |
| 1 (Coax) Position Housing for Female Sockets Connector Natural Through Hole Rack and Panel | |
| 1 (Coax) Position Housing for Female Sockets Connector Natural Through Hole | |
| 1.6/5.6 Connector Jack, Female Socket 75Ohm Panel Mount Crimp | |
| 1.6/5.6 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| 10 Position Spring Mating Target Connector Through Hole | |
| 10 Position Spring Piston Connector Through Hole | |
| 12 Position Spring Mating Target Connector Through Hole | |
| 12 Position Spring Piston Connector Through Hole | |
| 16 Position Spring Mating Target Connector Through Hole | |
| 16 Position Spring Piston Connector Through Hole | |
| 20 Position Spring Mating Target Connector Through Hole | |
| 20 Position Spring Piston Connector Through Hole | |
| 30 Position Shroud for Male Pins Connector Natural Through Hole Rack and Panel | |
| 4 Position Spring Mating Target Connector Through Hole | |
| 4 Position Spring Piston Connector Through Hole | |
| 5 (3 + 2 Power) Position Rectangular Receptacle Connector Solder Cup Gold | |
| 5 Position Circular Connector Plug, Female Sockets Solder | |
| 6 (Coax) Position Connector Natural Through Hole, Right Angle Rack and Panel | |
| 6 (Coax) Position Housing for Male Pins Connector Natural Through Hole Rack and Panel | |
| 6 Position Spring Mating Target Connector Through Hole | |
| 6 Position Spring Piston Connector Through Hole | |
| 8 Position Spring Mating Target Connector Through Hole | |
| 8 Position Spring Piston Connector Through Hole | |
| 88H1-25-16-1-C-SB | |
| 9 (Coax) Position Connector Natural Free Hanging (In-Line) Rack and Panel | |
| 9 (Coax) Position Connector Natural Through Hole Rack and Panel | |
| Adapter Coaxial Connector 1.6/5.6 Plug, Male Pin To BNC Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To 1.6/5.6 Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector F Jack, Female Socket To F Plug, Male Pin | |
| Adapter Connector Circular, Female Sockets, 4 Pos, M12 To Modular, Female Jack, 8p8c (RJ45) Silver | |
| Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Flange | |
| Adapter To | |
| Circular Connector Standard 4/4 Female Sockets/Female Sockets Panel Mount | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 25POS R/A SOLDER | |
| CONN D-SUB RCPT 37POS R/A SOLDER | |
| CONN D-SUB RCPT 50POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| Connector For | |
| Connector Guide Pin For Metral® Series With Screw | |
| Connector Receptacle Guide For Metral® Series | |
| Contact Coaxial Pin, Center Solder | |
| Contact Crimp Pin Gold | |
| Contact Crimp Pin Tin-Lead | |
| Contact Crimp Pin Tin | |
| Contact Gold Coaxial Pin, Center Press-Fit | |
| CONTACT | |
| Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat6 | |
| PLUG, 4-POLE, GRAY | |
| Position Housing for Female Sockets Connector Natural Through Hole Rack and Panel | |
| SOCKET, 3-POLE, LIGHT GREEN | |
| SOCKET, WITH STRAIN RELIEF HOUSI |
| << Prev | Next >> |