DigiKey Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
ENC ABSLT BNARY USR SEL TERM PIN
ENCODER INC VOLTAGE VERT PC PIN
ENCODER INCREMENTAL CABLE
ENCODER INCREMENTAL CONNECTOR
ENCODER INCREMENTAL R/A CABLE
ENCODER INCREMENTAL TTL CABLE
ENCODER INCREMENTAL TTL CONN
ENCODER INCREMENTAL VOLTAGE CONN
ENCODER MECH QUAD VERT PC PIN
ENCODER OPT GRAY CODE R/A CABLE
ENCODER OPT QUAD R/A CABLE LEADS
ENCODER OPT QUAD VERT CABLE LEAD
ENCODER OPT TACHOMETER VERT LEAD
ENCODER OPTICAL BCD R/A CABLE
ENCODER OPTICAL GRAY CODE R/A
ENCODER ROTARY 5V 2000RESOL 2M
INC ROTARY ENC 500 PR
Rotary Encoder Absolute
Rotary Encoder Incremental 12 Pulse Horizontal
Rotary Encoder Incremental 12 Pulse Vertical
Rotary Encoder Incremental 15 Pulse Vertical
Rotary Encoder Incremental 20 Pulse Vertical
Rotary Encoder Incremental 24 Pulse Horizontal
Rotary Encoder Incremental 24 Pulse Vertical
Rotary Encoder Incremental
Rotary Encoder Mechanical 128 Binary (Absolute) Vertical
Rotary Encoder

<< Prev Next >>