DigiKey Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 12 MM SMD INCREMENTAL ENCODER | |
| ENC ABSLT BISSC USR SEL CONN | |
| ENC ABSLT DIGIT USR SEL TERM PIN | |
| ENC ABSLT SPI USR SEL CONN | |
| ENC ABSLT SSI USER SELECT CONN | |
| ENC ABSLT SSI USR SEL CONN | |
| ENC INCRE PSH-PULL USR SELCT CBL | |
| ENC MECH VOLT USR SEL SOLDER TAB | |
| ENC OPTICAL CAN USR SELCT CONN | |
| ENC OPTICAL PSH-PULL VERT PC PIN | |
| ENC OPTICAL USB USR SELCT CONN | |
| ENCODER ABS MAG BINARY WIRE LEAD | |
| ENCODER ABS MAGNETIC BISS-C CONN | |
| ENCODER ABS MAGNETIC SPI CONN | |
| ENCODER ABS MAGNETIC SSI CONN | |
| ENCODER ABSOLUTE BINARY | |
| ENCODER ABSOLUTE CABLE | |
| ENCODER ABSOLUTE SSI CABLE | |
| ENCODER INCREM QUAD VERT PC PIN | |
| ENCODER INCREM QUAD VERT SMD/SMT | |
| ENCODER MAGNETIC QUAD WIRE LEADS | |
| ENCODER MAGNETIC VOLTAGE CABLE | |
| ENCODER MECH QUAD VERT PC PIN | |
| ENCODER MECH QUAD VERT SMD TAB | |
| ENCODER MECHANICAL QUAD CABLE | |
| ENCODER OPT QUAD VERT CABLE LEAD | |
| ENCODER OPT VOLTAGE WIRE LEADS | |
| ENCODER OPTICAL QUAD CABLE | |
| ENCODER OPTICAL QUAD CONNECTOR | |
| ENCODER OPTICAL QUAD R/A CONN | |
| ENCODER OPTICAL QUAD WIRE LEADS | |
| ENCODER OPTICAL WIRE LEADS | |
| INDUCTIVE ENCODER ABSOLUTE 60MM | |
| PEC11S-9225F-N0015 | |
| PEC11S-9225F-S0015 | |
| RAIK 045 U I 1 10 16 F CAN B001 | |
| RAIK 060 U I 1 13 18 J CNA 714 B | |
| RAIK 060 U I 1 13 18 L CNA 715 B | |
| RAIK060I11318LB692 | |
| RAMK 060 U M 1 13 18 F CNA 684 B | |
| RAMK 060 U M 1 13 18 F CNA B001 | |
| RAMK 060 U M 1 13 18 J CNA 685 B | |
| RAMK 060 U M 1 13 18 J CNA B001 | |
| RAMK 060 U M 1 13 18 L CNA 683 B | |
| RAMK 060 U M 1 13 18 L CNA B | |
| RAMK 060 U M 1 13 19 L CNA 705 B | |
| Rotary Encoder Absolute, Magnetic 335,872 BiSS-C | |
| Rotary Encoder Absolute, Magnetic 335,872 SSI | |
| Rotary Encoder Incremental 10 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Incremental 12 Quadrature, 2-Bit Horizontal | |
| Rotary Encoder Incremental 12 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical | |
| Rotary Encoder Incremental 15 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Incremental 24 Quadrature (Incremental) Horizontal | |
| Rotary Encoder Incremental 24 Quadrature, 2-Bit Horizontal | |
| Rotary Encoder Incremental 24 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Incremental 9 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 12 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 24 Quadrature (Incremental) Right Angle | |
| Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical | |
| Rotary Encoder Mechanical 24 Quadrature, 2-Bit Horizontal | |
| Rotary Encoder Mechanical 24 Quadrature, 2-Bit Vertical | |
| Rotary Encoder Optical 100 Quadrature (Incremental) User Selectable | |
| Rotary Encoder Optical 25 Digital, Open Collector Vertical | |
| Rotary Encoder Optical 25 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder Optical 25 Voltage Vertical | |
| Rotary Encoder Optical 50 Quadrature (Incremental) User Selectable | |
| Rotary Encoder Optical 50 Quadrature with Index (Incremental) Vertical | |
| Rotary Encoder | |
| RT9101-0001-111-3130 | |
| RT9101-0005-111-3130 | |
| RT9101-0010-111-3120 | |
| RT9101-0010-111-3130 | |
| RT9101-0010-121-3130 | |
| RT9101-0020-111-3130 | |
| RT9101-0030-111-3130 | |
| RT9101-0030-121-3130 | |
| RT9101-0050-111-3130 | |
| RT9101-0050-121-3130 | |
| RT9101-0R25-111-3120 : CTO-115000 | |
| RT9101-0R50-221-4140 | |
| STRING POT, 175 INSWITZERLAND RA |
| << Prev | Next >> |