DigiKey Datasheets for Rotary Encoders

Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
ENC INCRE LINE DRVR USR SEL CABL
ENC MAG QUAD USER SELECT PC PIN
ENC MECH QUAD USER SELECT PC PIN
ENCODER INCREMENTAL HTL
ENCODER OPT PANEL 32PPR 5VDC
ENCODER OPTICAL QUAD R/A CABLE
Rotary Encoder Absolute Programmable Gray Code (Absolute) Horizontal
Rotary Encoder Absolute Programmable Gray Code (Absolute) Vertical
ROTARY ENCODER INCREMEN 14MM
Rotary Encoder Incremental 12 Pulse Horizontal
Rotary Encoder Incremental 15 Pulse Horizontal
Rotary Encoder Incremental 20 Pulse Horizontal
Rotary Encoder Incremental 20 Pulse Vertical
Rotary Encoder Magnetic 16 Digital, SSI Vertical
Rotary Encoder Optical 16 Quadrature (Incremental) Right Angle
Rotary Encoder Optical 16 Quadrature (Incremental) Vertical
Rotary Encoder Optical 32 Quadrature (Incremental) Horizontal
Rotary Encoder Optical 32 Quadrature (Incremental) Right Angle
Rotary Encoder Optical 32 Quadrature (Incremental) Vertical

<< Prev Next >>