Cosel U.S.A., Inc. AC DC Converters LFA150F-12

Description
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1776-1306-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1776-1306-ND
AC DC Converters 1776-1306-ND
Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 264 VAC Input

Buy Now Datasheet
POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 150W; 12VDC; - 70161107 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 150W; 12VDC;
70161107
POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 150W; 12VDC; 70161107
Designed for Compact Space Limited Applications - Hi Reliabllity at Value Price Features: Super Compact 38% Less Volume Than Cosel's LDA Series Hi Reliability — Field Failure Rate Less Than 0.01% Outstanding Cosel Quality and Workmanship Power Factor Correction 0.9 Typical (50, 75, 100, 150, 240, 300 Watt) Universial Input 85 — 264 VAC — Complies with IEC61000-3-2 High Efficiency Via Synchronous Rectification Convection Cooling - 10-300 Watt, Full 300 Watts 24, 36, 48 V. 5, 12, 15 V 200 Watts Convection Built in Inrush, Overcurrent, Overvoltage Protection Fully Regulated, Fully Isolated Input/Output Conductive Noice — Complies with FCCB , VCCI-B, CISPR-B, EN55011-B, EN55022-B UL60950-1, C-UL (CSA60950-1), EN60950-1, EN50178 TUV and CE APPROVALS Options, SN-(Chassis and Cover) Y Potentiometer - Contact Your Local Allied Sales Representive

Designed for Compact Space Limited Applications - Hi Reliabllity at Value Price
Features:
Super Compact 38% Less Volume Than Cosel's LDA Series
Hi Reliability — Field Failure Rate Less Than 0.01%
Outstanding Cosel Quality and Workmanship
Power Factor Correction 0.9 Typical (50, 75, 100, 150, 240, 300 Watt)
Universial Input 85 — 264 VAC — Complies with IEC61000-3-2
High Efficiency Via Synchronous Rectification
Convection Cooling - 10-300 Watt, Full 300 Watts 24, 36, 48 V. 5, 12, 15 V 200 Watts Convection
Built in Inrush, Overcurrent, Overvoltage Protection
Fully Regulated, Fully Isolated Input/Output
Conductive Noice — Complies with FCCB , VCCI-B, CISPR-B, EN55011-B, EN55022-B
UL60950-1, C-UL (CSA60950-1), EN60950-1, EN50178 TUV and CE APPROVALS
Options, SN-(Chassis and Cover) Y Potentiometer - Contact Your Local Allied Sales Representive

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number 1776-1306-ND 70161107
Product Name AC DC Converters POWER SUPPLY; INTERNAL; SINGLE OUTPUT; UNIVERSAL INPUT; SWITCHING; 150W; 12VDC;
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI245A-NICD - Powell Electronics, Inc.
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details