Mactac Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes

Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more

Product Name Notes
60# uncoated paper with permanent non ooze adhesive for HP Indigo and Toner Fusion printers.
6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals.
PERMACOLOR PermaGard Shield PGS128 consists of a 3.2-mil matte clear vinyl film coated on one side with a clear, pressure-sensitive permanent adhesive and a 50# glassine liner.
PERMACOLOR PermaGard Shield PGS228 features a 3.2-mil matte clear vinyl film coated on one side with a clear, pressure-sensitive removable adhesive and a 78# clay-coated liner.
PERMACOLOR PermaGard ShieldPGS6400 comprised of a 3.75-mil clear polypropylene textured film with a textured gloss finish (helps to eliminate glare) and a permanent adhesive system protected by a 1.2-mil...
Brilliant Crystal Enhancer is a 2.5 mil cast laminating film with a high concentration of light refracting additives resulting in a glistening, sparkling appearance in your finished graphic.
Felt squeegee for all applications requiring a conformable edge. Recommended for all window graphics applications, and graphics where scratching is a concern. 100 per carton
High Tack White Application Tape.
IMAGin Bfree Dusted allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure.
IMAGin Bfree Frosted allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure.
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
MACal 972200 Pro Light Stop is a 7 year, 100% opaque, vinyl designed for backlit applications in combination with 9700Pro colors and 9700Pro Light Diffuser vinyl.
MACal 979830Pro and 979860Pro are 7 year translucent, non-colored films, which allow 30% and 60%, respectively, of light to pass through the vinyl.
MACal 9800Pro & 9800Pro SL are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability.
MACal 9800Pro HT are Mactac exclusive films with an enhanced high gloss finish. Designed for superior cutting and weed ability for difficult substrates.
MACal 9800Pro HT Free is an Mactac exclusive films with a matte finish. Designed for superior cutting and weed ability for difficult substrates.
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices...
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.
MAClite 5700 is a flexible reflective film (Engineering Grade) providing wide-angle reflectivity of incident light and giving excellent night and day visibility.
MACmark 9800 PRO B-Free Gloss Black 48" x 164'
MACmark 9800 PRO B-Free Gloss White 48" x 164'
MACmark 9800 PRO High Tack Matte Black 48" x 164'
MACmark MACcrystal 8400 is a 3 year glossy transparent film designed for excellent cutting and weed ability.
Mactac wallCHALKER is a textured black chalkboard vinyl with moderately aggressive removable adhesive. Applies to smooth walls and other surfaces to replicate a challkboard. Plotter cuts in shapes.
Medium Tack Clear Application Tape.
Medium Tack White Application Tape.
Metro blue vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Metro blue vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO Cast Coated Gloss permanent adhesive with no scores or printing on the liner.
METRO cast coated high gloss blockout with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO cast coated high gloss with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO cast coated high gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
METRO cast coated high gloss with removable adhesive for offset printing. The blank liner is scored for easy application.
METRO cast coated high gloss with removable adhesive for offset. The blank liner is scored for easy application.
METRO Digital High Gloss Paper Blockout, 100% opacity, permanent adhesive, for toner fusion and offset printing. The blank liner is scored for easy application.
METRO Digital Matte Clear Vinyl top coated for HP Indigo and Toner Fusion printing and has ultra removable adhesive. The liner has no scores or print.
METRO Digital Matte Clear Vinyl top coated for HP Indigo printing and has ultra removable adhesive. The liner has no scores or print.
METRO Digital matte clear vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The liner has no scores or print.
METRO Digital Matte White Permanent 12" x 18"
METRO Digital matte white vinyl with permanent adhesive for toner fusion and HP Indigo presses. The blank liner has scores for easy application.
METRO Digital matte white vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The blank liner is scored for easy application.
METRO Digital toner fusion printable high gloss litho blockout paper with a permanent adhesive. The blank liner is scored for easy application.
METRO Digital toner fusion printable high gloss litho paper with a permanent adhesive. The blank liner is scored for easy application.
METRO Digital toner fusion printable high gloss litho paper with a removable adhesive. The blank liner is scored for easy application.
METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The blank liner has scores for easy application.
METRO Digital toner fusion printable matte litho paper with a permanent adhesive. The liner has no scores or print.
METRO Digital toner fusion printable semi gloss blockout paper with a permanent adhesive. The blank liner has scores for easy application.
METRO Digital toner fusion printable semi-gloss litho paper with a permanent adhesive. The blank liner is scored for easy application.
METRO Digital toner fusion printable semi-gloss litho paper with a permanent adhesive. The liner has no scores or print.
METRO Digital toner fusion printable semi-gloss litho paper with a removable adhesive. The blank liner is scored for easy application.
METRO Digital uncoated blockout litho paper with 100% Opacity and permanent adhesive for toner fusion and offset printing. The blank liner is scored for easy application.
METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable The liner has no scores or print.
METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable. The blank liner is scored for easy application.
METRO Digital uncoated litho paper with permanent adhesive is toner fusion printable. The liner has no scores or printing.
METRO Digital uncoated litho paper with removable adhesive is toner fusion printable. The blank liner is scored for easy application.
METRO Digital White Vinyl, top coated for HP Indigo printing and has permanent adhesive. The blank liner is scored for easy application.
METRO Digital White Vinyl, top coated for HP Indigo printing and has ultra removable adhesive. The blank liner is scored for easy application.
METRO Digital White Vinyl, top coated for HP Indigo printing, and has ultra removable adhesive. The blank liner is scored for easy application.
METRO fluorescent chartreuse with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
METRO fluorescent chartreuse with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO fluorescent green with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application
METRO fluorescent green with permanent adhesive for offset printing. The blank liner is scored for easy application
METRO fluorescent orange with permanent adhesive for offset and toner fusion. The blank liner is scored for easy application.
METRO fluorescent orange with permanent adhesive for offset. The blank liner is scored for easy application.
METRO fluorescent pink with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
METRO fluorescent pink with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO fluorescent red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
METRO fluorescent red with permanent adhesive for offset. The blank liner is scored for easy application.
Metro green vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Metro green vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO is an HP Indigo printable cast coated high gloss paper with a permanent adhesive. The blank liner is scored for easy application.
METRO is an HP Indigo printable cast coated high gloss paper with a permanent adhesive. The liner has no scores or printing.
METRO is an HP Indigo printable matte litho paper with a permanent adhesive. The blank liner is scored for easy application.
METRO is an HP Indigo printable matte litho paper with a permanent adhesive. The liner has no scores or printing.
METRO is an HP Indigo printable semi-gloss litho paper with a permanent adhesive. The blank liner is scored for easy application.
METRO is an HP Indigo printable semi-gloss litho paper with a permanent adhesive. The liner has no scores or printing.
METRO is an HP Indigo printable uncoated, matte litho paper with a permanent adhesive. The blank liner is scored for easy application.
METRO is an HP Indigo printable uncoated, matte litho paper with a permanent adhesive. The liner has no scores or printing.
METRO is an HP Indigo printable, cast coated, high gloss paper with a permanent adhesive. The blank liner is scored for easy appliction.
METRO matte coated blockout litho with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO Matte Coated Litho permanent adhesive with no scores or printing on the liner.
METRO matte coated litho with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
METRO matte coated litho with permanent adhesive for offset printing. The liner is scored and printed for easy identification and application.
METRO matte coated litho with removable adhesive for offset printing. The blank liner is scored for easy application.
Metro matte litho with permanent adhesive for offset printing. The blank liner is scored for easy application.
Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
METRO semi gloss blockout with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO semi gloss blockout with permanent adhesvie for offset printing. The blank liner is scored for easy application.
METRO Semi Gloss permanent adhesive with no scores or backprinting on the liner.
METRO Semi Gloss permanent adhesive with no scores or printing on the liner.
METRO semi gloss with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO semi gloss with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
METRO semi gloss with removable adhesive for offset printing. The blank liner is scored for easy application.
METRO uncoated blockout with permanent adhesvie for offset printing. The blank liner is scored for easy application.
Metro uncoated offset with permanent adhesive for offset printing. The blank liner is scored for easy application.
METRO uncoated offset with permanent adhesive for offset printing. The liner is printed and scored for easy identification and application.
METRO uncoated offset with permanent adhesive. The blank liner is scored for easy application.
METRO uncoated offset with removable adhesive for offset printing. The blank liner is scored for easy application.
METRO uncoated offset with removable adhesive. The blank liner is scored easy application.
METRO Uncoated permanent adhesive with no scores or printing on the liner.
Metro yellow vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Metro yellow vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.
PERMACOLOR ColorGard LUV is a High Performance, yet general purpose, gloss vinyl laminate designed to enhance photographic prints, UV screen printed images and latex, solvent, eco-solvent, water-based and UV inkjet...
PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and a self-wetting silicone adhesive on the field side.
PERMACOLOR ColorTrans is an optically clear face mounting or 2nd surface mounting film with a permanent acrylic adhesive on 1st side, and an acrylic removable adhesive on the field side.
PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring a clear polyester carrier, self wound with a white polycoated paper liner.
PERMACOLOR Gemini XT is a general purpose, double coated, aggressive rubber-based adhesive mounting film. Featuring an opaque white polyproplyene carrier, self wound with a white polycoated paper liner.
PERMACOLOR PermaFlex is a 10 mil film with a Lustex textured, tough polycarbonate surface. The low gloss texture helps eliminate glare, protection from abrasion, moisture and color fade from UV...
PERMACOLOR PermaFlex is a 10.0 mil film with a Lustex textured, tough polycarbonate surface. The low gloss texture helps eliminate glare, protection from abrasion, moisture and color fade from UV...
PERMACOLOR PermaFlex is a 15 mil film with a Lustex textured, tough polycarbonate surface. The low gloss texture helps eliminate glare, protection from abrasion, moisture and color fade from UV...
PERMACOLOR PermaFlex is a 3.75 mil clear polyolefin laminate with a lustre textured finish to eliminate glare which also provides a very unique and pleasing viewing surface. This product can...
PERMACOLOR PermaFlex is a 5.0 mil clear PVC laminate with a lustre textured finish to eliminate glare which also provides a very unique and pleasing viewing surface. This product can...
PERMACOLOR PermaFlex is a 5.0 mil film with a Lustex textured, tough polycarbonate surface. The low gloss texture helps eliminate glare, protection from abrasion, moisture and color fade from UV...
PERMACOLOR PermaGard high gloss dry-erase laminate. Turn any graphic into an interactive dry-erase piece.
PERMACOLOR PermaPrint is a white opaque double coated mounting film, designed for back-mounting photographic and digital prints to a wide variety of substrates.
PERMACOLOR PromoGard is a 3.0 mil gloss laminate designed for protection of short term indoor and outdoor graphics.
PERMACOLOR PromoGard is a 3.0 mil lustre laminate designed for protection of short term indoor and outdoor graphics.
PERMACOLOR PromoGard is a 3.0 mil matte laminate designed for protection of short term indoor and outdoor graphics.
PERMACOLOR RAYZor is a 1.5 mil gloss cast vinyl laminate designed for long term outdoor, marine, fleet or vehicle markings on flat, curved, corrugated, riveted surfaces and textured wall applications.
PERMACOLOR RAYZor is a 1.5 mil gloss cast vinyl laminate with a PET liner designed for long term outdoor, marine, fleet or vehicle markings on flat, curved, corrugated, riveted surfaces...
PERMACOLOR RAYZor is a 1.5 mil matte cast vinyl laminate designed for long term outdoor, marine, fleet or vehicle markings on flat, curved, corrugated, riveted surfaces and textured wall applications.
PERMACOLOR SAG Anti-Graffiti and Window Protection Film is a durable 2.0 mil hard coated gloss, ultra-clear polyester pressure sensitive film with good UV and abrasion protection.
PERMACOLOR THERMACOLOR is a 3.0 mil (0.5/2.5) matte, low temperature heat activated overlaminate.
PERMACOLOR THERMACOLOR is a 3.0 mil (1/2) high gloss, low temperature heat activated overlaminate.
PERMACOLOR THERMACOLOR is a 5.0 mil (2/3) high gloss, low temperature heat activated overlaminate.
SAG 38 is a 1.5 mil high gloss and ultra-clear, durable polyester face with excellent graffiti, and UV protection. It has an optically clear, acrylic, pressure sensitive adhesive protected by...
Silver Metallic Enhancer is a 3.0 mil cast laminating film with a high concentration of light refracting silver metallic flakes resulting in a glistening, sparkling appearance in your finished graphic.
Sparkle Metallic 6700 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Specialty Vinyl Film - Designed for paint mask applications.
Tuning Film 700 BF Sublime is an 8 year pigmented polymeric vinyl film with a bubble-free adhesive for easy application
Tuning Film Brushed Metal is an embossed and pigmented vinyl with bubble-free adhesive designed for vehicle wrapping.
Tuning Film Carbon Fiber BF is a 5 year embossed color vinyl with a bubble -free adhesive designed for vehicle wrapping.
Tuning Film Velvet is a flocked cast vinyl film designed for vehicle wrapping and interior decoration on flat surfaces.