Mactac METRO Matte Fluorescent Red Permanent 17" x 22" NY2020

Description
METRO fluorescent red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet
Description
METRO fluorescent red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte Fluorescent Red Permanent 17
Stow, OH, United States
METRO Matte Fluorescent Red Permanent 17" x 22"
NY2020
METRO Matte Fluorescent Red Permanent 17" x 22" NY2020
METRO fluorescent red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

METRO fluorescent red with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2020
Product Name METRO Matte Fluorescent Red Permanent 17" x 22"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 2004-1293 - WAGO
Specs
Form / Shape Plate
Thickness 1.37 inch (34.7 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 3346466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.1181 inch (3 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details