Mactac METRO High Gloss White Removable 26" x 20" NY2002R

Description
METRO cast coated high gloss with removable adhesive for offset printing. The blank liner is scored for easy application.
Datasheet
Description
METRO cast coated high gloss with removable adhesive for offset printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO High Gloss White Removable 26
Stow, OH, United States
METRO High Gloss White Removable 26" x 20"
NY2002R
METRO High Gloss White Removable 26" x 20" NY2002R
METRO cast coated high gloss with removable adhesive for offset printing. The blank liner is scored for easy application.

METRO cast coated high gloss with removable adhesive for offset printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2002R
Product Name METRO High Gloss White Removable 26" x 20"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 279-309 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details