Mactac MACmark 8900 PRO Matte Black 48" x 164' CV898800

Description
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!
Datasheet
Description
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 8900 PRO Matte Black 48
Stow, OH, United States
MACmark 8900 PRO Matte Black 48" x 164'
CV898800
MACmark 8900 PRO Matte Black 48" x 164' CV898800
MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!

MACal 8900Pro is a unique 4 year intermediate film with removable adheisve designed for excellent cutting and weed ability. Matte finshes can also be used as a Chalkboard vinyl!

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV898800
Product Name MACmark 8900 PRO Matte Black 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 282-361 - WAGO
Specs
Form / Shape Plate
Thickness 1.48 inch (37.5 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 1847248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.97 inch (50 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details