Mactac MACmark 8300 PRO Gloss Medium Red 48" x 164' CV835936P

Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet
Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 8300 PRO Gloss Medium Red 48
Stow, OH, United States
MACmark 8300 PRO Gloss Medium Red 48" x 164'
CV835936P
MACmark 8300 PRO Gloss Medium Red 48" x 164' CV835936P
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV835936P
Product Name MACmark 8300 PRO Gloss Medium Red 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Sheets - 3257091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.9843 inch (25 mm)
View Details