Mactac METRO Digital Matte Clear Removable 12" x 18" MDV1218CUN-5

Description
METRO Digital Matte Clear Vinyl top coated for HP Indigo and Toner Fusion printing and has ultra removable adhesive. The liner has no scores or print.
Datasheet
Description
METRO Digital Matte Clear Vinyl top coated for HP Indigo and Toner Fusion printing and has ultra removable adhesive. The liner has no scores or print.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte Clear Removable 12
Stow, OH, United States
METRO Digital Matte Clear Removable 12" x 18"
MDV1218CUN-5
METRO Digital Matte Clear Removable 12" x 18" MDV1218CUN-5
METRO Digital Matte Clear Vinyl top coated for HP Indigo and Toner Fusion printing and has ultra removable adhesive. The liner has no scores or print.

METRO Digital Matte Clear Vinyl top coated for HP Indigo and Toner Fusion printing and has ultra removable adhesive. The liner has no scores or print.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MDV1218CUN-5
Product Name METRO Digital Matte Clear Removable 12" x 18"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Rubber Sheets - 7336738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.2362 inch (6 mm)
View Details
ptfe insulators -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry Automotive; Electronics; Semiconductors or IC Packaging; Telecommunications,Electronics & Semiconductors,Automotive
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details