Mactac MACmark 6400 Lustre Fuchsia 48" x 150' CV645910

Description
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet
Description
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6400 Lustre Fuchsia 48
Stow, OH, United States
MACmark 6400 Lustre Fuchsia 48" x 150'
CV645910
MACmark 6400 Lustre Fuchsia 48" x 150' CV645910
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV645910
Product Name MACmark 6400 Lustre Fuchsia 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Plastic Rods - 2577120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pai
Width / O.D. 0.5000 inch (12.7 mm)
View Details