Mactac METRO Matte Blue Permanent 17" x 22" NY2058

Description
Metro blue vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet
Description
Metro blue vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte Blue Permanent 17
Stow, OH, United States
METRO Matte Blue Permanent 17" x 22"
NY2058
METRO Matte Blue Permanent 17" x 22" NY2058
Metro blue vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.

Metro blue vellum with permanent adhesive for offset printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2058
Product Name METRO Matte Blue Permanent 17" x 22"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy - American Flag Kit -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 3257091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 0.9843 inch (25 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details