Mactac METRO Digital Matte White Removable 13" x 19" MIV1218WUS-1

Description
METRO Digital White Vinyl, top coated for HP Indigo printing and has ultra removable adhesive. The blank liner is scored for easy application.
Datasheet
Description
METRO Digital White Vinyl, top coated for HP Indigo printing and has ultra removable adhesive. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte White Removable 13
Stow, OH, United States
METRO Digital Matte White Removable 13" x 19"
MIV1218WUS-1
METRO Digital Matte White Removable 13" x 19" MIV1218WUS-1
METRO Digital White Vinyl, top coated for HP Indigo printing and has ultra removable adhesive. The blank liner is scored for easy application.

METRO Digital White Vinyl, top coated for HP Indigo printing and has ultra removable adhesive. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MIV1218WUS-1
Product Name METRO Digital Matte White Removable 13" x 19"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0787 inch (2 mm)
View Details
End plate - 280-364 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details