Mactac METRO Matte Red Permanent 8.5" x 11" NY2051

Description
Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet
Description
Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte Red Permanent 8.5
Stow, OH, United States
METRO Matte Red Permanent 8.5" x 11"
NY2051
METRO Matte Red Permanent 8.5" x 11" NY2051
Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

Metro red vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2051
Product Name METRO Matte Red Permanent 8.5" x 11"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 281-317 - WAGO
Specs
Form / Shape Plate
Thickness 1.14 inch (29 mm)
Width / O.D. 0.1181 inch (3 mm)
View Details