Mactac MACmark 6400 Lustre Bold Blue 48" x 150' CV643902

Description
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet
Description
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6400 Lustre Bold Blue 48
Stow, OH, United States
MACmark 6400 Lustre Bold Blue 48" x 150'
CV643902
MACmark 6400 Lustre Bold Blue 48" x 150' CV643902
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV643902
Product Name MACmark 6400 Lustre Bold Blue 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 257-600 - WAGO
Specs
Form / Shape Plate
Thickness 0.5591 inch (14.2 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details