Mactac MACmark 8300 PRO Gloss Navy 48" x 164' CV833933P

Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet
Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 8300 PRO Gloss Navy 48
Stow, OH, United States
MACmark 8300 PRO Gloss Navy 48" x 164'
CV833933P
MACmark 8300 PRO Gloss Navy 48" x 164' CV833933P
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV833933P
Product Name MACmark 8300 PRO Gloss Navy 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 5063264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.0591 inch (1.5 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details