Mactac MACmark 9700 PRO Matte White 48" x 164" CV972800

Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet
Description
MACal 9700Pro is a 7 year translucent film designed for backlit applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 9700 PRO Matte White 48
Stow, OH, United States
MACmark 9700 PRO Matte White 48" x 164"
CV972800
MACmark 9700 PRO Matte White 48" x 164" CV972800
MACal 9700Pro is a 7 year translucent film designed for backlit applications.

MACal 9700Pro is a 7 year translucent film designed for backlit applications.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV972800
Product Name MACmark 9700 PRO Matte White 48" x 164"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 2006-1692 - WAGO
Specs
Form / Shape Plate
Thickness 1.2 inch (30.4 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details