Mactac MACmark 8300 PRO Gloss Flame Red 48" x 164' CV835935P

Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet
Description
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 8300 PRO Gloss Flame Red 48
Stow, OH, United States
MACmark 8300 PRO Gloss Flame Red 48" x 164'
CV835935P
MACmark 8300 PRO Gloss Flame Red 48" x 164' CV835935P
MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

MACal 8300Pro is a 5 year intermediate film designed for general purpose and promotional signage on flat to moderately curved surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV835935P
Product Name MACmark 8300 PRO Gloss Flame Red 48" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Enflon® Molded Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.1870 to 4 inch (4.75 to 102 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 280-353 - WAGO
Specs
Form / Shape Plate
Thickness 1.04 inch (26.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details