Mactac Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| A 0.5 mil PET unwind side coated with 1.2 mil permanent rubber liner side coated with 1.0 mil removable acrylic adhesive. | |
| A 1/16" white closed cell polyethylene foam coated on both sides with a high shear strength rubber based pressure sensitive adhesive. Ideal for cushioning, sealing, sound dampening and mounting applications. | |
| A 1/32" white closed cell polyethylene foam coated on both sides with a high shear strength rubber based pressure sensitive adhesive. Ideal for cushioning, sealing, sound dampening and mounting applications. | |
| A 1/8" white closed cell polyethylene foam coated on both sides with a high shear strength rubber based pressure sensitive adhesive. Ideal for cushioning, sealing, sound dampening and packaging applications. | |
| CleanTape products feature the lowest outgassing acrylic adhesives. Mactac's 100% Solids solvent-free acrylic technology provides the lowest outgassing tape products available. Tested for the 13 critical substances, CleanTape adhesives meet... | |
| Double coated film designed for general purpose bonding to non-plasticized foams, gasketing materials, and other common substrates. Provides great tack and peel on a wide variety of substrate. Same as... | |
| Double coated film designed for general purpose bonding to non-plasticized foams, gasketing materials, and other common substrates. Provides great tack and peel on a wide variety of substrates along with... | |
| Double coated film designed for general purpose bonding to non-plasticized foams, gasketing materials, and other common substrates. Provides high tack & peel with easy release for delicate parts and matrix... | |
| Double coated film designed for general purpose bonding to smooth surfaces. Low adhesive coat weight for less demanding applications. | |
| Double coated film designed for high tack & peel to a wide variety of non-plasticized substrates. Excellent shear properties. | |
| Double coated film designed for rough or irregular surfaces. Provides very high tack, peel, and shear on most substrates. | |
| Double coated film that provides high tack and peel to a wide variety of substrates. Tight release for small die-cut parts or narrow rolls. | |
| Double coated PET tape featuring a versatile solvent-free acrylic adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, offers excellent... | |
| Double Coated tape designed for applications that require superior performance in cold, damp conditions. Macbond Arctic MX10 adhesive will bond at temperatures as low as -10°F (-23°C). | |
| Double coated tape designed for bonding a variety of challenging surfaces such as polyether and polyester urethane foams. | |
| IB1122-12PT features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds... | |
| IB1122-60 features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds... | |
| IB1122-60ER features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds... | |
| IB1122-80 features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds... | |
| Macbond HTA410 Products provide high tack and peel on a wide variety of surfaces. Excellent for bonding to foams, porous materials such as fabrics and felts and other applications that... | |
| Macbond Ultra 555 products provide superior holding power and creep resistance for challenging mounting & bonding applications. | |
| Macbond White Out XT is a 2.6 mil opaque white carrier coated on both sides with XT Rubber adhesive. The adhesive is protected by a 72# PCK release liner. This... | |
| Macmount Ultra 555 products provide superior holding power and creep resistance for challenging mounting applications. | |
| Mactac's LSE427 Acrylic Adhesive provides robust performance for hard to stick to substrates. LSE427 performs exceptionally well on polypropylene, polyethylene, TPO and many commonly used foam products | |
| Versatile solvent-free acrylic adhesive double coated tape with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, excellent temperature and humidity resistance.This... |