Mactac MACmark 6800 Gloss Fluorescent Pink 48" x 150' CV685600

Description
6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals.
Datasheet
Description
6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6800 Gloss Fluorescent Pink 48
Stow, OH, United States
MACmark 6800 Gloss Fluorescent Pink 48" x 150'
CV685600
MACmark 6800 Gloss Fluorescent Pink 48" x 150' CV685600
6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals.

6800 Cast Fluorescent is excellent for short-term promotional use on windows, P.O.P., display panels, exhibit walls, and screen printed decals.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV685600
Product Name MACmark 6800 Gloss Fluorescent Pink 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 284-337 - WAGO
Specs
Form / Shape Plate
Thickness 1.23 inch (31.3 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details