Mactac METRO Uncoated White Permanent 26" x 20" GC0611N

Description
METRO Uncoated permanent adhesive with no scores or printing on the liner.
Datasheet
Description
METRO Uncoated permanent adhesive with no scores or printing on the liner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Uncoated White Permanent 26
Stow, OH, United States
METRO Uncoated White Permanent 26" x 20"
GC0611N
METRO Uncoated White Permanent 26" x 20" GC0611N
METRO Uncoated permanent adhesive with no scores or printing on the liner.

METRO Uncoated permanent adhesive with no scores or printing on the liner.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number GC0611N
Product Name METRO Uncoated White Permanent 26" x 20"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 4386320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pvc
Width / O.D. 1.57 inch (40 mm)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details