Mactac MACmark 6400 Lustre Pearl 48" x 150' CV642900

Description
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet
Description
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6400 Lustre Pearl 48
Stow, OH, United States
MACmark 6400 Lustre Pearl 48" x 150'
CV642900
MACmark 6400 Lustre Pearl 48" x 150' CV642900
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV642900
Product Name MACmark 6400 Lustre Pearl 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Elastomer Extrusions -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
Material Type Optical (optional feature); Electrical Insulation
View Details
End plate - 281-346 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details