Mactac METRO Digital Uncoated White Permanent 29.5" x 20.5" MIP295205UPS-2

Description
METRO is an HP Indigo printable uncoated, matte litho paper with a permanent adhesive. The blank liner is scored for easy application.
Datasheet
Description
METRO is an HP Indigo printable uncoated, matte litho paper with a permanent adhesive. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Uncoated White Permanent 29.5
Stow, OH, United States
METRO Digital Uncoated White Permanent 29.5" x 20.5"
MIP295205UPS-2
METRO Digital Uncoated White Permanent 29.5" x 20.5" MIP295205UPS-2
METRO is an HP Indigo printable uncoated, matte litho paper with a permanent adhesive. The blank liner is scored for easy application.

METRO is an HP Indigo printable uncoated, matte litho paper with a permanent adhesive. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MIP295205UPS-2
Product Name METRO Digital Uncoated White Permanent 29.5" x 20.5"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Plastic Sheets - 139596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pom
Thickness 1.18 inch (30 mm)
View Details
PTFE Irregular Shaped Parts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry electrical insulation parts,sealing parts,automobile parts,corrosive fluid conduit,connector accessories
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details