Mactac METRO Digital Matte White Removable 13" x 19" MIV1319WUS-1

Description
METRO Digital White Vinyl, top coated for HP Indigo printing, and has ultra removable adhesive. The blank liner is scored for easy application.
Datasheet
Description
METRO Digital White Vinyl, top coated for HP Indigo printing, and has ultra removable adhesive. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte White Removable 13
Stow, OH, United States
METRO Digital Matte White Removable 13" x 19"
MIV1319WUS-1
METRO Digital Matte White Removable 13" x 19" MIV1319WUS-1
METRO Digital White Vinyl, top coated for HP Indigo printing, and has ultra removable adhesive. The blank liner is scored for easy application.

METRO Digital White Vinyl, top coated for HP Indigo printing, and has ultra removable adhesive. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MIV1319WUS-1
Product Name METRO Digital Matte White Removable 13" x 19"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
Autotex AM -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Sanitary; OEM or Industrial
View Details
Fence Privacy -Industrial Pre-Woven -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.38 inch (60.32 mm)
View Details