Mactac Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| IMAGin Bfree Clear allows for the increased speed of dry application on windows with no air bubbles. Always install with a soft felt sleeve or squeegee using light, even pressure. | |
| IMAGin Bfree Gruv GV429P is a 3.2 mil gloss white print media with permanent bubble free air egress opaque adhesive and an outdoor durability of 4 years. Great for easy-to-apply... | |
| IMAGin Bfree Gruv GV429P is a 3.2 mil matte white print media with permanent bubble free air egress opaque adhesive and an outdoor durability of 4 years. Great for easy-to-apply... | |
| IMAGin Bfree Gruv GV529BFD is a 3.2 mil gloss white print media with permanent bubble free air egress adhesive and an outdoor durability of 5 years. Great for easy-to-apply on... | |
| IMAGin Bfree Gruv GV729v2BFD is a 2.1 mil gloss white print media with permanent bubble free air egress adhesive and an outdoor durability of 7 years. Great for easy-to-apply on... | |
| IMAGin Bfree Gruv GV929BFD is a 2 mil gloss white cast vinyl print media with permanent bubble free air egress adhesive and an outdoor durability of 9 years. Great for... | |
| IMAGin Bfree Gruv GV929v2BFD is a 2 mil gloss white cast vinyl print media with permanent slide-able bubble free air egress adhesive and outdoor durability of 10 years. Great for... | |
| IMAGin DigiTrans is a 3.5 mil soft white gloss film with black opaque removable adhesive designed for short term outdoor mobile advertising on flat to slightly curved surfaces. Approved by... | |
| IMAGin HTO high tack opaque matte print media designed for application on flat to slightly curved surfaces and carpet graphics. Certified media for HP DesignJet L65500. | |
| IMAGin Permanent wallNOODLE is a 6.0 mil matte white semi rigid vinyl print media designed for permanent application indoor wall graphics on smooth, flat surfaces. | |
| IMAGin PrintVinyl Gray is a matte vinyl print media designed with a Gray permanent adhesive for general purpose indoor and short term outdoor advertising and promotion on flat or slightly... | |
| IMAGin PrintVinyl JT828P is designed with a matte white print media and clear permanent adhesive for general purpose indoor and short term outdoor advertising and promotion on flat or slightly... | |
| IMAGin removable high gloss clear print media designed for flat to slightly curved surfaces such as window graphics and display graphics. IMAGin JX999R can be applied wet or dry. For... | |
| IMAGin ROODLE is a 6.0 mil matte white semi rigid vinyl print media designed for removable indoor wall graphic applications on smooth, flat surfaces. | |
| IMAGin RoughRAP is a highly conformable cast print media with high tack permanent opaque adhesive designed for direct application onto exterior and interior brick walls. Perfect for any rough surface... | |
| IMAGin StreetRap is a 4.0 mil print media film designed for short-term outdoor sidewalk graphic applications on concrete, asphalt and other smooth to moderatly textured surfaces. | |
| IMAGin Verde is a 2.0 mil gloss, ultra-clear, topcoated and scratch resistant polyester film designed for UV digital printing. This 100% chlorine and phthalate free non-PVC film is designed for... | |
| IMAGin wallNOODLE is a 6.0 mil matte white semi rigid vinyl print media designed with an ultra-removable adhesive for temporary indoor wall posters on smooth, flat surfaces. | |
| IMAGin WindowVIEW Cling WVC109 is a 7.0 mil soft high gloss white flexible print media which self-adheres to any smooth glass surfaces such as windows office doors display cases and... | |
| IMAGin WindowVIEW Cling WVC199 is a 7.0 mil soft high gloss clear flexible print media which self-adheres to any smooth glass surfaces such as windows, office doors display cases and... | |
| IMAGin WindowVIEW Perforated WP139 is a 6.0 mil soft white vinyl film, coated with a black semi-permanent adhesive and a 70/30 perforation with a 1.4 mm hole diameter for one-way... | |
| M-Dot Floor is a 7.9-mil matte white PVC film with built-in antislip. Designed for Latex, UV and solvent-based inkjet printing. The product is coated on one side with a semi-sphere... | |
| MD199 is a 4.7-mil gloss clear, soft-calendared PVC film designed for Latex, UV and solvent-based ink jet printing. The product is coated on one side with a clear removable, semi-sphere... | |
| MD228 is a 4.7-mil matte white vinyl (PVC) film designed for Latex, UV and solvent-based ink jet printing. The product is coated on one side with a semi-sphere structured, clear... | |
| PERMACOLOR FloorGrip is a 6.0 mil clear textured vinyl which is ANSI/NFSI B101.3 approved for outdoor floor graphics. This laminate can also be used for indoor floor graphics or any... | |
| REBEL RB228P is a 2 year matte white print media with clear permanent adhesive and a 90# Layflat Liner. Prints on just about everything. | |
| REBEL RB228R is a 2 year matte white print media with clear removable adhesive and a 90# Layflat Liner. Prints on just about everything. | |
| REBEL RB229R is a 2 year gloss white print media with clear permanent adhesive and a 90# Layflat Liner. Prints on just about everything. | |
| REBEL RB428P is a 4 year opaque matte white print media with clear permanent adhesive and a 90# Superflat Liner. Prints on just about everything. | |
| REBEL RB429P is a 4 year opaque gloss white print media with clear permanent adhesive and a 90# Superflat Liner. Prints on just about everything. | |
| REBEL RB528H is a 5 year 99% opaque matte white print media with high tack permanent adhesive and a 90# Superflat Liner. Prints on just about everything. Sticks to just... | |
| REBEL RB528P is a 5 year 99% opaque matte white print media with clear permanent adhesive and a 90# Superflat Liner. Prints on just about everything. | |
| REBEL RB528R is a 5 year 99% opaque matte white print media with removable adhesive and a 90# Superflat Liner. Prints on just about everything. | |
| REBEL RB528X is a 5 year 99% opaque matte white print media with extra permanent adhesive and a 90# Superflat Liner. Prints on just about everything. Sticks to everything. | |
| REBEL RB529P is a 5 year 99% opaque gloss white print media with permanent adhesive and a 90# Superflat Liner. Prints on just about everything. | |
| REBEL RB529R is a 5 year 99% opaque gloss white print media with removable adhesive and a 90# Superflat Liner. Prints on just about everything. | |
| REBEL RB599H is a 5 year clear gloss print media with high tack permanent adhesive and a 90# Superflat Liner. Prints on just about everything. Sticks to just about everything. | |
| REBEL RB599R is a 5 year clear gloss print media with removable adhesive and a 90# Superflat Liner. Prints on just about everything. | |
| StreetTRAX is an up to 1 year, 13.5 mil, non-skid, printable, clear grit coated outdoor stabilized white film. This product is designed for the production of outdoor sidewalk and... |