Mactac METRO Semi Gloss White Permanent 17" x 22" GA0601

Description
METRO Semi Gloss permanent adhesive with no scores or backprinting on the liner.
Datasheet
Description
METRO Semi Gloss permanent adhesive with no scores or backprinting on the liner.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Semi Gloss White Permanent 17
Stow, OH, United States
METRO Semi Gloss White Permanent 17" x 22"
GA0601
METRO Semi Gloss White Permanent 17" x 22" GA0601
METRO Semi Gloss permanent adhesive with no scores or backprinting on the liner.

METRO Semi Gloss permanent adhesive with no scores or backprinting on the liner.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number GA0601
Product Name METRO Semi Gloss White Permanent 17" x 22"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 205421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Ethylene Propylene Diene Monomer
Thickness 0.1575 inch (4 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details