Mactac Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
| Product Name | Notes |
|---|---|
| 2 mil Thick transfer adhesive coated on an 80# SCK release liner. Macbond Arctic MX10 adhesive is designed for outstanding performance in applications that require superior adhesion in cold or... | |
| A 1.0 mil acrylic transfer adhesive of MP310 general purpose acrylic adhesive protected by 2 paper liners, a 40# easy release SCK and a 50# functional SCK liner. | |
| A 1.8 mil transfer adhesive of MP593XT High Performance Rubber Adhesive protected by a 78# SCK liner. | |
| A 2.5 mil gloss white polyethylene designed for bandage and similar applications. Material is intended for short-term wear and is flexo-printable. | |
| A 2.6 mil transfer adhesive of MP593XT High Performance Rubber Adhesive protected by a 78# SCK liner. | |
| A 5.0 mil tissue renforced high-performance acrylic, protected by a two-side silicone coated 72# polycoated Kraft liner. | |
| Acrysure Next Gen is a 2.0 mil medical grade acrylic adhesive. The adhesive is protected by a 72# polycoated kraft liner and adheres well to a variety of materials and... | |
| CleanTape products feature the lowest outgassing acrylic adhesives. Mactac's 100% Solids solvent-free acrylic technology provides the lowest outgassing tape products available. Tested for the 13 critical substances, CleanTape adhesives meet... | |
| Double coated 0.5 mil PET coated on both sides with 2.0 mil of Silk rubber based adhesive. Silk is approved for direct skin contact and this product is used extensively... | |
| Double coated 0.5 mil PET coated on both sides with our medical grade rubber based adhesive. This tape is designed for applications that require both direct skin contact and the... | |
| Double coated 0.5 mil PET with 1.8 mil of medical grade acrylic adhesive on each side. This adhesive performs well on a variety of materials and is approved for direct... | |
| Double coated 0.5 mil PET with 2.4 mil of medical grade acrylic adhesive on each side. Designed for demanding applications, this tape performs well on a variety of materials and... | |
| Double coated 0.5 mil PET, coated on both side with 1.15 medical grade acrylic adhesive. Protected by 2 2 mil PET liners. | |
| IF1023-80 features our most versatile rubber adhesive that demonstrates exceptional tack and peel. Excellent choice for foam bonding applications, low surface energy substrates, textiles, textured surfaces and corrugated materials. Bonds... | |
| Macbond HTA410 Products provide high tack and peel on a wide variety of surfaces. Excellent for bonding to foams, porous materials such as fabrics and felts and other applications that... | |
| Mactac's LSE427 Acrylic Adhesive provides robust performance for hard to stick to substrates. LSE427 performs exceptionally well on polypropylene, polyethylene, TPO and many commonly used foam products. | |
| Versatile solvent-free acrylic transfer adhesive with excellent balance of peel, tack and shear properties. Performs well on medium to high surface energy materials, excellent temperature and humidity resistance. This adhesive... |