Mactac METRO Matte Yellow Permanent 8.5" x 11" NY2053

Description
Metro yellow vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet
Description
Metro yellow vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Matte Yellow Permanent 8.5
Stow, OH, United States
METRO Matte Yellow Permanent 8.5" x 11"
NY2053
METRO Matte Yellow Permanent 8.5" x 11" NY2053
Metro yellow vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

Metro yellow vellum with permanent adhesive for offset and toner fusion printing. The blank liner is scored for easy application.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number NY2053
Product Name METRO Matte Yellow Permanent 8.5" x 11"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 261-410 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0630 inch (1.6 mm)
View Details