Mactac METRO Digital Matte Clear Removable 13" x 19" MDV1319CUN-5

Description
METRO Digital matte clear vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The liner has no scores or print.
Datasheet
Description
METRO Digital matte clear vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The liner has no scores or print.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRO Digital Matte Clear Removable 13
Stow, OH, United States
METRO Digital Matte Clear Removable 13" x 19"
MDV1319CUN-5
METRO Digital Matte Clear Removable 13" x 19" MDV1319CUN-5
METRO Digital matte clear vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The liner has no scores or print.

METRO Digital matte clear vinyl with ultra removable adhesive for toner fusion and HP Indigo presses. The liner has no scores or print.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number MDV1319CUN-5
Product Name METRO Digital Matte Clear Removable 13" x 19"
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
PTFE Pall ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; Chemical, Oil and gas, Electric power & energy, Pharmaceutical, Environmental protection, Food processing
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details