Mactac MACmark 6600 Gloss Warm Red 48" x 150' CV665910

Description
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.
Datasheet
Description
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6600 Gloss Warm Red 48
Stow, OH, United States
MACmark 6600 Gloss Warm Red 48" x 150'
CV665910
MACmark 6600 Gloss Warm Red 48" x 150' CV665910
MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.

MACcast 6600 is a premium 8 year cast vinyl film designed for applications over complex curves like rivets, corrugations and other irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV665910
Product Name MACmark 6600 Gloss Warm Red 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 727-106 - WAGO
Specs
Form / Shape Plate
Thickness 2.3 inch (58.3 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details