Mactac MACmark Glass Décor 700 Dusted 60" x 164' CY979802

Description
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.
Datasheet
Description
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark Glass Décor 700 Dusted 60
Stow, OH, United States
MACmark Glass Décor 700 Dusted 60" x 164'
CY979802
MACmark Glass Décor 700 Dusted 60" x 164' CY979802
MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.

MACal Glass Décor 700 series are translucent vinyl films for decoration of glass windows, mirrors or doors for an etched, frosted or sandblasted look. Use Glass Décor for privacy offices and meeting rooms. If you want a printed graphic, use the Bfree Window Graphics products.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CY979802
Product Name MACmark Glass Décor 700 Dusted 60" x 164'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Rubber Sheets - 5063179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.4724 inch (12 mm)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details