Mactac MACmark 6400 Lustre Granite 48" x 150' CV648902

Description
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet
Description
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MACmark 6400 Lustre Granite 48
Stow, OH, United States
MACmark 6400 Lustre Granite 48" x 150'
CV648902
MACmark 6400 Lustre Granite 48" x 150' CV648902
Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Iridescent Lustre 6400 is a premium 5 year cast vinyl film designed for high profile applications over flat to complex curves like rivets, corrugations and other irregular surfaces.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number CV648902
Product Name MACmark 6400 Lustre Granite 48" x 150'
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 7336731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Neoprene
Thickness 0.0591 inch (1.5 mm)
View Details
End plate - 284-328 - WAGO
Specs
Form / Shape Plate
Thickness 1.38 inch (35 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details